Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4169106001,
7-1197900-8 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Fluid Type | Water, Typical Automotive Fluids |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Color | Clear |
Recovered Wall Thickness (Tolerance) | .084in, 2.14mm |
Cut Length | 65mm, 2.56in |
Recovered Inside Diameter (Max) | 2.4mm, .094in |
Expanded Inside Diameter (Min) | .433in, 11mm |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | EMEA |
Product Family | DSPL |
Wall Type | Dual |
Resistant To | Abrasion, Fluids |
Recovery Temperature | 135°C |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 125°C |
Heat Shrink Tubing & Sleeves DSPL-NR3-X-65MM | Sager |
Where can I find additional details, specifications and documents for a 4169106001?
Additional datasheets, footprints and schematics for 4169106001 are listed on our Part Details page. You can also find images and similar parts to 4169106001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4169106001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4169106001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4169106001 fall under?
The 4169106001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4169106001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4169106001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4169106001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4169106001 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 4169106001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4169106001 often in real-time on the comparison pages.
What if I can't find stock of 4169106001?
You can fill out our help required form which you can use to request a quote for 4169106001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.