Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Barrel Type | Open Barrel |
---|---|
Plating Material Finish | Bright |
Profile | Standard |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating | Tin-Lead |
Plating Material | Tin-Lead |
Terminal Design | Formed |
Terminal Orientation | Straight |
Wire Size | 18 – 16AWG, .8 – 1.4mm² |
Overall Length | 15.67mm, .617in |
Accepts Wire Insulation Diameter Range | .1 – .14in, 2.54 – 3.56mm |
Terminal Length | .217in |
Plating Thickness | 100µin, 3µm |
Wire Insulation Support | With |
Connector Mounting Type | Board Mount |
Carrier Strip Mount Orientation | End Feed |
Circuit Application | Signal |
For Use With | 53 Series Connector Block |
Packaging | Reel |
Packaging Quantity | 10000 |
Terminal Style | Pin |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Taper Pin |
Contact Termination Base Material | Brass Alloy |
TAPER PIN,ON STRIP,TIN-L | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Hex |
---|---|
Hex Bit Size | 5/32" |
Length | 50mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
HEX BIT, 5/32'' X 50MM | Farnell |
Where can I find additional details, specifications and documents for a 41656?
Additional datasheets, footprints and schematics for 41656 are listed on our Part Details page. You can also find images and similar parts to 41656 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41656 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41656 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41656 fall under?
The 41656 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 41656 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41656 you can contact the distributor directly for product support, shipping queries etc.
Is the 41656 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41656 have stock available?
Authorised distributors including Farnell and Boersig have stock available or on a lead time for 41656.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41656 often in real-time on the comparison pages.
What if I can't find stock of 41656?
You can fill out our help required form which you can use to request a quote for 41656 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.