41651 Wiha Tools Parts by Wiha Tools

HEX BIT 4MM X 50MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$12.90


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$12.90
2
Buy Now
Logo for Newark Electronics Newark Electronics US$21.85
-
Buy Now
Logo for element14 element14 US$23.93
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Bit Type Hex
Hex Bit Size 4mm
Length 50mm
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Screwdriver bit | Transfer Multisort Elektronik
Hex Bit, 4Mm X 50Mm | Newark Electronics
HEX BIT, 4MM X 50MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 41651?

Additional datasheets, footprints and schematics for 41651 are listed on our Part Details page. You can also find images and similar parts to 41651 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 41651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41651 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 41651 fall under?

The 41651 is listed under Wiha Tools Parts.

Can I view similar or alternative parts?

You can view similar parts to 41651 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 41651 you can contact the distributor directly for product support, shipping queries etc.

Is the 41651 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 41651 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 41651.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 41651 often in real-time on the comparison pages.

What if I can't find stock of 41651?

You can fill out our help required form which you can use to request a quote for 41651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay