Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Barrel Type | Open Barrel |
---|---|
Profile | Standard |
PCB Mount Orientation | Vertical |
Terminal Design | Formed |
Plating Material | Gold |
Contact Termination Area Plating | Gold over Nickel |
Terminal Orientation | Straight |
Plating Thickness | 1µm, 30µin |
Terminal Length | .217in |
Overall Length | .55in, 13.97mm |
Wire Size | 24 – 22AWG, .2 – .4mm² |
Accepts Wire Insulation Diameter Range | 1.65 – 2.03mm, .065 – .08in |
Wire Insulation Support | With |
Connector Mounting Type | Board Mount |
Carrier Strip Mount Orientation | End Feed |
Circuit Application | Signal |
For Use With | 53 Series Connector Block |
Packaging Quantity | 10000 |
Packaging | Reel |
Connector System | Cable-to-Board |
Terminal Style | Pin |
Product Type | Taper Pin |
Connector & Contact Terminates To | Wire & Cable |
Contact Termination Base Material | Brass Alloy |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Torx |
---|---|
Hex Bit Size | T40 |
Length | 50mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Torx Bit, T40 X 50Mm | Newark Electronics |
TORX BIT, T40 X 50MM | element14 |
Where can I find additional details, specifications and documents for a 41649?
Additional datasheets, footprints and schematics for 41649 are listed on our Part Details page. You can also find images and similar parts to 41649 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41649 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41649 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41649 fall under?
The 41649 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 41649 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41649 you can contact the distributor directly for product support, shipping queries etc.
Is the 41649 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41649 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 41649.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41649 often in real-time on the comparison pages.
What if I can't find stock of 41649?
You can fill out our help required form which you can use to request a quote for 41649 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.