Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Barrel Type | Open Barrel |
---|---|
Profile | Standard |
Plating Material Finish | Bright |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating | Tin-Lead |
Plating Material | Tin-Lead |
Terminal Design | Formed |
Terminal Orientation | Straight |
Terminal Length | .217in |
Plating Thickness | 3µm, 100µin |
Overall Length | .55in, 13.97mm |
Wire Size | .2 – .4mm², 24 – 22AWG |
Accepts Wire Insulation Diameter Range | .065 – .08in, 1.65 – 2.03mm |
Carrier Strip Mount Orientation | End Feed |
Connector Mounting Type | Board Mount |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | 53 Series Connector Block |
Packaging Quantity | 10000 |
Packaging | Reel |
Connector System | Cable-to-Board |
Product Type | Taper Pin |
Terminal Style | Pin |
Connector & Contact Terminates To | Wire & Cable |
Contact Termination Base Material | Brass Alloy |
Terminals TAPER PIN, STRIP TIN | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Torx |
---|---|
Hex Bit Size | T27 |
Length | 50mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 41647?
Additional datasheets, footprints and schematics for 41647 are listed on our Part Details page. You can also find images and similar parts to 41647 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41647 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41647 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41647 fall under?
The 41647 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 41647 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41647 you can contact the distributor directly for product support, shipping queries etc.
Is the 41647 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41647 have stock available?
Authorised distributors including Farnell and Sager have stock available or on a lead time for 41647.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41647 often in real-time on the comparison pages.
What if I can't find stock of 41647?
You can fill out our help required form which you can use to request a quote for 41647 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.