Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$89.03
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$84.95
|
3
in stock
|
Buy Now | |
element14
from US$71.65
|
3
in stock
|
Buy Now | |
Electro Enterprises
from US$61.21
|
1
in stock
|
Buy Now | |
Avnet America
from US$66.14
|
-
|
Buy Now | |
RS Americas
from US$72.61
|
-
|
Buy Now | |
Sager
from US$69.11
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | - |
Fuse Size Held | - |
Holder Terminals | Screw |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 125V |
Voltage Rating VDC | 125V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Holder Terminals | Screw |
No. of Fuses | 1Fuses |
Voltage Rating VAC | 125V |
Voltage Rating VDC | 125V |
RoHS Compliant | Yes |
Fuse Block, Screw Mount | Newark Electronics |
Fuse Block 125V Screw Mount | Avnet America |
BUSS FUSEBLOCK | Bussmann by Eaton 4164-FR | RS Americas |
Fuse Block | Relay Specialties |
Where can I find additional details, specifications and documents for a 4164-FR?
Additional datasheets, footprints and schematics for 4164-FR are listed on our Part Details page. You can also find images and similar parts to 4164-FR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4164-FR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4164-FR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4164-FR fall under?
The 4164-FR is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 4164-FR when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4164-FR you can contact the distributor directly for product support, shipping queries etc.
Is the 4164-FR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4164-FR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Electro Enterprises and Avnet America have stock available or on a lead time for 4164-FR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4164-FR often in real-time on the comparison pages.
What if I can't find stock of 4164-FR?
You can fill out our help required form which you can use to request a quote for 4164-FR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.