Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
5,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.15
|
6
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
4
in stock
|
Buy Now | |
element14
from US$13.08
|
2
in stock
|
Buy Now | |
Farnell
from US$11.16
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$82.50
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Plating Thickness | 100µin |
Stud Hole | Yes |
Terminal Angle | 90° |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Terminal Type | Tab |
Stud Diameter | 4.34mm, .171in |
Mating Tab Thickness | .032in, .81mm |
PCB Hole Diameter | .171in, 4.34mm |
Mating Tab Width | 6.35mm, .25in |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Tab Terminal FASTON | RS |
TE Connectivity 250 FASTON TAB BR | Distrelec |
.250 Fast Tab Rohs Compliant: Yes |Amp Te Connectivity 41619 | Newark Electronics |
Quick Disconnect Terminal M/M 8mm 8.89mm Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Hex |
---|---|
Hex Bit Size | 7/32" |
Length | 25mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Screwdriver bit | Transfer Multisort Elektronik |
HEX BIT, 7/32'' X 25MM | element14 |
Where can I find additional details, specifications and documents for a 41619?
Additional datasheets, footprints and schematics for 41619 are listed on our Part Details page. You can also find images and similar parts to 41619 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41619 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41619 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41619 fall under?
The 41619 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 41619 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41619 you can contact the distributor directly for product support, shipping queries etc.
Is the 41619 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41619 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, element14 and Farnell have stock available or on a lead time for 41619.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41619 often in real-time on the comparison pages.
What if I can't find stock of 41619?
You can fill out our help required form which you can use to request a quote for 41619 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.