Prices starting from US$0.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.21 |
No stock
|
Buy Now | |
Newark Electronics | US$0.24 |
53
|
Buy Now | |
Chip One Stop | US$0.26 |
53
|
Buy Now | |
Transfer Multisort Elektronik | US$6.27 |
2
|
Buy Now | |
Avnet America | US$0.21 |
-
|
Buy Now | |
RS Americas | US$0.26 |
-
|
Buy Now | |
Boersig | US$0.19 |
-
|
Buy Now | |
Distrelec | US$0.21 |
-
|
Buy Now | |
TTI Europe | US$0.18 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Stud Hole | Yes |
Terminal Angle | 45° |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Mating Tab Thickness | .032in, .81mm |
PCB Hole Diameter | .171in, 4.34mm |
Mating Tab Width | .25in, 6.35mm |
Stud Diameter | .171in, 4.34mm |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Terminals Terminal Tab Double |Amp Te Connectivity 41617 | Newark Electronics |
FASTON .250 SERIES (6.3 MM) TAB BR | Farnell Contract |
Quick Disconnect Adapter Terminal M/M Loose Piece | Avnet America |
FASTON .250 SERIES (6.3 MM) TAB BR | TE Connectivity 41617 | RS Americas |
TE Connectivity 250 FASTON TAB BR Terminals TERMINAL TAB | Distrelec |
FASTON .250 SERIES (6.3 MM) TA | TTI Europe |
Bit Type | Hex |
---|---|
Hex Bit Size | 5/32" |
Length | 25mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Screwdriver bit | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 41617?
Additional datasheets, footprints and schematics for 41617 are listed on our Part Details page. You can also find images and similar parts to 41617 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41617 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41617 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41617 fall under?
The 41617 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 41617 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41617 you can contact the distributor directly for product support, shipping queries etc.
Is the 41617 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41617 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Transfer Multisort Elektronik, Farnell Contract and Avnet America have stock available or on a lead time for 41617.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41617 often in real-time on the comparison pages.
What if I can't find stock of 41617?
You can fill out our help required form which you can use to request a quote for 41617 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.