Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.16 |
No stock
|
Buy Now | |
Newark Electronics | US$0.18 |
8,126
|
Buy Now | |
Avnet America | US$0.14 |
205
|
Buy Now | |
Chip One Stop | US$0.18 |
34
|
Buy Now | |
Transfer Multisort Elektronik | US$6.30 |
1
|
Buy Now | |
Future Electronics | US$0.14 |
-
|
Buy Now | |
RS Americas | US$0.19 |
-
|
Buy Now | |
Boersig | US$0.13 |
-
|
Buy Now | |
Distrelec | US$0.17 |
-
|
Buy Now | |
TTI Europe | US$0.15 |
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Stud Hole | Yes |
Terminal Angle | 45° |
Terminal Orientation | Straight |
Terminal Type | Tab |
Underplating Material | Brass |
Mating Tab Thickness | .032in, .81mm |
PCB Hole Diameter | .171in, 4.34mm |
Mating Tab Width | .25in, 6.35mm |
Stud Diameter | .171in, 4.34mm |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
.250 Fast Tab Rohs Compliant: Yes |Amp Te Connectivity 41616 | Newark Electronics |
Quick Disconnect Terminal M/M 8mm Loose Piece | Avnet America |
.250 FAST TAB BR | Farnell Contract |
.250 FAST TAB BR | TE Connectivity 41616 | RS Americas |
250 FASTON TAB BR | Boersig |
TE Connectivity 250 FASTON TAB BR Terminals TAB .250X.03 | Distrelec |
Bit Type | Hex |
---|---|
Hex Bit Size | 9/64" |
Length | 25mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Screwdriver bit | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 41616?
Additional datasheets, footprints and schematics for 41616 are listed on our Part Details page. You can also find images and similar parts to 41616 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41616 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41616 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41616 fall under?
The 41616 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 41616 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41616 you can contact the distributor directly for product support, shipping queries etc.
Is the 41616 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41616 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, Transfer Multisort Elektronik and Farnell Contract have stock available or on a lead time for 41616.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41616 often in real-time on the comparison pages.
What if I can't find stock of 41616?
You can fill out our help required form which you can use to request a quote for 41616 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.