Status: | Unknown |
---|---|
Series: | 41612 Series |
RoHS: | Unknown |
Product Range | 41612 Series |
---|---|
No. of Contacts | 32Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + b |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 30mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -25°C |
Row Pitch | 2.54mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Withstand Voltage | 1000V |
Status: | Unknown |
---|---|
Series: | 41612 Series |
RoHS: | Compliant |
Product Range | 41612 Series |
---|---|
No. of Contacts | 32Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + b |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
SOCKET, DIN41612, B/2, 32WAY | Farnell |
Din 41612 Pcb Connector Receptacle,32 Way | Newark Electronics |
Where can I find additional details, specifications and documents for a 41612-32AB-FS?
Additional datasheets, footprints and schematics for 41612-32AB-FS are listed on our Part Details page. You can also find images and similar parts to 41612-32AB-FS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41612-32AB-FS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41612-32AB-FS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41612-32AB-FS fall under?
The 41612-32AB-FS is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 41612-32AB-FS when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41612-32AB-FS you can contact the distributor directly for product support, shipping queries etc.
Is the 41612-32AB-FS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41612-32AB-FS have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for 41612-32AB-FS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41612-32AB-FS often in real-time on the comparison pages.
What if I can't find stock of 41612-32AB-FS?
You can fill out our help required form which you can use to request a quote for 41612-32AB-FS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.