Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
18,000
in stock
|
Buy Now | |
TE Store
from US$0.39
|
4,718
in stock
|
Buy Now | |
Conrad
from US$13.14
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
element14
from US$11.18
|
-
|
Buy Now |
Weight per Piece | 2.199g |
---|---|
Inspection Slot | No |
Plating Material | Unplated |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Wire Insulation Diameter (Min) | .17in |
Wire Size | 4106 – 6529CMA, 14 – 12AWG, 2 – 3mm² |
Wire Insulation Diameter | 4.32 – 5.33mm, .17 – .21in |
Stud Diameter | .265in, 6.73mm |
Barrel Inside Diameter | .19in, .1in, 2.54mm, 4.82mm |
Wire Insulation Diameter (Max) | .21in, 5.334mm |
Tongue Thickness | .04in, 1.02mm |
Overall Length | 24.13mm, .95in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Shape Description | D Shaped |
Stud Size | M6 |
Support Style | Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Terminal 14-12 Awg Br |Amp Te Connectivity 41604 | Newark Electronics |
RING TERMINAL 14-12 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 – 12 AWG Wire Size: 2 – 3 mm² Wire Size: 4106 – 6529 CMA Stud Size: M6 Closed Ring Tongue Terminal 14 – 12 AWG 2 – 3 mm² 4106 – 6529 CMA | Ring Terminal | Part Number: 41604 | Internal Number: 41604 | TE Connectivity | TE Store |
Ring Tongue Terminal 12-14AWG Strip | Avnet America |
RING TERMINAL 14-12 AWG BR | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Torx |
---|---|
Hex Bit Size | T10 |
Length | 25mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Until now, there was no clarity in the bit purchase, which bits are suitable for which application. Wiha puts an end to the complexity between the machine used, the screw case and the large selection of different bits. Thanks to the revolutionary bit concept of Wiha, only the screw shape is decisive for selecting the right bit. This makes the T-bit ideal for screwing T-shaped screws with a 90° angle between the thread and the screw head. Thanks to the patented, extended torsion zone, the bit is also suitable for impact and impact screwdrivers and has a 120x longer service life compared to the Wiha standard bits. In addition, the colored bits can be found quickly and easily and can also be found in the dark with UV light thanks to the color jacket. This reduces the number of lost bits and saves the costs of new procurement.Application:Suitable for screwing screws in T-shape. Also suitable for impact and impact screwdrivers.This text is machine translated. | Conrad |
TORX BIT, T10 X 25MM | element14 |
Where can I find additional details, specifications and documents for a 41604?
Additional datasheets, footprints and schematics for 41604 are listed on our Part Details page. You can also find images and similar parts to 41604 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41604 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41604 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41604 fall under?
The 41604 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41604 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41604 you can contact the distributor directly for product support, shipping queries etc.
Is the 41604 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41604 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Conrad and Future Electronics have stock available or on a lead time for 41604.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41604 often in real-time on the comparison pages.
What if I can't find stock of 41604?
You can fill out our help required form which you can use to request a quote for 41604 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.