4160-202-2031L

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 4160-202-2031L
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 4160-202-2031L
Details for TE Store
4160-202-2031L
CONT PIN Contact Type:Pin
Buy Directly from TE Store (8149 in Stock)
$0.6800 per unit
Series Information for 4160-202-2031L - TE Connectivity
  • Status: Active
  • Product Code: EB52
  • Global Product Line: JD8
  • GPL Description: Aerospace Defense & Marine

Description

CONT PIN

Specifications

Contact Termination Area Plating Material:
Gold
Contact Size:
20
Contact Type:
Pin
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
7.5A
Termination Method to Wire & Cable:
Crimp

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Onlinecomponents.com
CONT PIN
Avnet America
PIN Contact Size 20 Crimp Straight Cable Mount
TE Store
CONT PIN Contact Type:Pin;Contact Mating Area Plating Material:Gold;Wire Contact Termination Area Plating Material:Gold;Contact Size:20;Termination Method to Wire & Cable:Crimp Pin Gold 20 | Connector Contact | TE Connectivity