41581 Rings & Spades by TE Connectivity

RT .171 DIA TERMINAL 24-20 AWG TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.08
30,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.12
25,563
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for RS Americas
RS Americas
from US$163.43
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.07
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin
Inspection Slot No
Weight per Piece .578g
Number of Holes 1
Terminal Angle Straight
Underplating Material Nickel
Terminal & Splice Type Ring Tongue
Terminal Orientation Straight
Contact Base Material Brass
Barrel Inside Diameter .889mm, .035in, 2.54mm, .1in
Overall Length .63in, 16mm
Wire Insulation Diameter .08 – .1in, 2.03 – 2.54mm
Wire Insulation Diameter (Min) .08in
Tongue Thickness .02in, .51mm
Wire Insulation Diameter (Max) 2.54mm, .1in
Wire Size 404 – 1021CMA, .2 – .6mm², 24 – 20AWG
Stud Diameter .171in, 4.34mm
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Packaging Quantity 15000
Packaging Method Strip/Reel
Barrel Type Open Barrel
Insulated No
Shape Description Circular/Oval
Wire/Cable Type Regular Wire
Stud Size M4, #8
Support Style Insulation Support
Sealable No
Operating Temperature Range -40 – 230°F, -40 – 110°C


Alternative Descriptions

Ring Tongue Terminal 20-24AWG 16mm 7.36mm Tin Strip | Avnet Asia
RT .171 DIA TERMINAL 24-20 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Wire Size: 404 – 1021 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 24 – 20 AWG .2 – .6 mm² 404 – 1021 CMA | Ring Terminal | Part Number: 41581 | Internal Number: 41581 | TE Connectivity | TE Store
Ring Is 24-20 8 .020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 41581 | Newark Electronics
RT .171 DIA TERMINAL 24-20 AWG | TTI Europe
RING IS 24-208 .020TPBR | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 41581?

Additional datasheets, footprints and schematics for 41581 are listed on our Part Details page. You can also find images and similar parts to 41581 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 41581 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41581 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 41581 fall under?

The 41581 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 41581 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 41581 you can contact the distributor directly for product support, shipping queries etc.

Is the 41581 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 41581 have stock available?

Authorised distributors including Avnet Asia, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 41581.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 41581 often in real-time on the comparison pages.

What if I can't find stock of 41581?

You can fill out our help required form which you can use to request a quote for 41581 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay