Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | .34g |
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Stud Diameter | 3.02mm, .119in |
Barrel Inside Diameter | .889mm, .035in, 2.54mm, .1in |
Overall Length | .63in, 16mm |
Wire Insulation Diameter | .08 – .1in, 2.03 – 2.54mm |
Wire Insulation Diameter (Min) | .08in |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Wire Size | 404 – 1021CMA, .2 – .6mm², 24 – 20AWG |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Stud Size | #4, M2.5 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | Circular/Oval |
Sealable | No |
Barrel Type | Open Barrel |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING IS 24-20 4 .020TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Wire Size: 404 – 1021 CMA Stud Size: #4 M2.5 Closed Ring Tongue Terminal 24 – 20 AWG .2 – .6 mm² 404 – 1021 CMA | Ring Terminal | Part Number: 41579 | Internal Number: 41579 | TE Connectivity | TE Store |
Ring Tongue Terminal 20-24AWG 16mm 7.37mm Tin Strip | Avnet America |
RING IS 24-20 4 .020TPBR | Farnell |
Where can I find additional details, specifications and documents for a 41579?
Additional datasheets, footprints and schematics for 41579 are listed on our Part Details page. You can also find images and similar parts to 41579 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41579 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41579 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41579 fall under?
The 41579 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41579 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41579 you can contact the distributor directly for product support, shipping queries etc.
Is the 41579 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41579 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 41579.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41579 often in real-time on the comparison pages.
What if I can't find stock of 41579?
You can fill out our help required form which you can use to request a quote for 41579 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.