Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0170
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.0411
|
80,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
80,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
80,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
39,790
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
7,500
in stock
|
Buy Now | |
TE Store
from US$0.09
|
5,195
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
1,750
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$132.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | .44g |
Plating Material | Unplated |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | None |
Wire Insulation Diameter (Min) | .12in |
Barrel Inside Diameter | .14in, .075in, 1.9mm, 3.55mm |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Overall Length | .64in, 16.26mm |
Wire Insulation Diameter | .12 – .17in, 3.05 – 4.32mm |
Tongue Thickness | .02in, .51mm |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Not recommended for 2 wire applications |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Barrel Type | Open Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #8, M4 |
Support Style | Insulation Support |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals RING 18-14 #08 Cut Strip of 20 | Rapid Electronics |
TE Connectivity - AMP RING 18-14 AWG BR | Distrelec |
RING TERMINAL, 14AWG, M4, UNINSULATED | Farnell |
Ring Tongue Terminal, #8, 14Awg | Newark Electronics |
RING IS 18-14 8 .020BR | Heilind Electronics |
RING 18-14 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 41559 | Internal Number: 41559 | TE Connectivity | TE Store |
Ring Tongue Terminal 14-18AWG 16.26mm 7.52mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 41559?
Additional datasheets, footprints and schematics for 41559 are listed on our Part Details page. You can also find images and similar parts to 41559 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41559 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41559 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41559 fall under?
The 41559 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41559 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41559 you can contact the distributor directly for product support, shipping queries etc.
Is the 41559 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41559 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 41559.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41559 often in real-time on the comparison pages.
What if I can't find stock of 41559?
You can fill out our help required form which you can use to request a quote for 41559 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.