Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4155464011,
6-1193131-5 |
Shrink Ratio | 3:1 |
---|---|
Material | Irradiated Modified Polyolefin |
Fluid Type | De-Icing Fluid, Diesel Fuel, Lubricating Oil, Hydraulic Fluid |
Flexibility | Semi-Flexible |
Color | Clear |
Expanded Inside Diameter (Min) | 24mm, .945in |
Recovered Wall Thickness (Tolerance) | .55mm, .1mm, .022in |
Recovered Wall Thickness (Nominal) | 2.54mm, .1in |
Recovered Inside Diameter (Max) | .315in, 8mm |
Voltage (Max) | .6kV |
Product Source | US, Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ATUM |
Resistant To | Mechanical Damage, Strain, Fluids |
Recovery Temperature | 110°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Spray Protection, Moisture, Splash Protection |
Operating Temperature Range | -55 – 110°C |
Shrink Temperature (Min) | 80°C |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4155464011?
Additional datasheets, footprints and schematics for 4155464011 are listed on our Part Details page. You can also find images and similar parts to 4155464011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4155464011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4155464011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4155464011 fall under?
The 4155464011 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4155464011 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4155464011 you can contact the distributor directly for product support, shipping queries etc.
Is the 4155464011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4155464011 have stock available?
Authorised distributors including TTI Europe and Avnet Abacus have stock available or on a lead time for 4155464011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4155464011 often in real-time on the comparison pages.
What if I can't find stock of 4155464011?
You can fill out our help required form which you can use to request a quote for 4155464011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.