Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4155462009,
6-1193131-2 |
Flexibility | Semi-Flexible |
---|---|
Fluid Type | De-Icing Fluid, Water, Hydraulic Fluid, Lubricating Oil, Diesel Fuel |
Color | Clear |
Shrink Ratio | 3:1 |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | 24mm, .945in |
Recovered Wall Thickness (Tolerance) | .022in, .55mm |
Recovered Wall Thickness (Nominal) | 2.54mm, .1in |
Recovered Inside Diameter (Max) | .315in, 8mm |
Cut Length | 1220mm, 48.031in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ATUM |
Fluid Resistance | Splash Protection, Spray Protection, Moisture |
Resistant To | Strain, Fluids, Mechanical Damage |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -55 – 110°C |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 110°C |
Heat Shrink Tubing and Sleeves HS-TBG 24/8MM CL | Rapid Electronics |
Atum-24/8-X-Stk/Te Connectivity/Raychem |Raychem Te Connectivity 4155462009 | Newark Electronics |
WIRE MARKERS - HEAT SHRINK | Farnell |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyolefin Clear Stick | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 24/8MM CL Priced per Meter | Sager |
Where can I find additional details, specifications and documents for a 4155462009?
Additional datasheets, footprints and schematics for 4155462009 are listed on our Part Details page. You can also find images and similar parts to 4155462009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4155462009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4155462009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4155462009 fall under?
The 4155462009 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4155462009 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4155462009 you can contact the distributor directly for product support, shipping queries etc.
Is the 4155462009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4155462009 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 4155462009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4155462009 often in real-time on the comparison pages.
What if I can't find stock of 4155462009?
You can fill out our help required form which you can use to request a quote for 4155462009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.