415490-1 RF & Coax Connectors by TE Connectivity

JACK,PCB,MINI-SMB RTANG 75 OHM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.04

Distributor Stock
Logo for Farnell
Farnell
from US$12.04
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Material Brass
Body Plating Material Gold
Number of Coaxial Contacts 1
Port Configuration Single Port
PCB Mount Orientation Right Angle
Number of Positions 1
RF Connector Center Contact Plating Thickness 65µin
RF Connector Center Contact Material Brass
Connector Product Type Connector Assembly
RF Connector Center Contact Plating Material Gold
Height Above PC Board 8.712mm, .343in
PCB Tail Length 2.79mm, .109in
RF Connector Mated Outer Diameter (Approximate) 4.75mm, .187in
Impedance 75Ω
RF Connector Coupling Mechanism Snap-Fit
RF Contact Captivation Method Mechanical
Detent Without
Connector Mounting Type Board Mount
Operating Frequency 4GHz
PCB Leg Plating Material Nickel
Grade Commercial
Dielectric Material PTFE
Additional Features Pin Protection
実装方法 Carton
Packaging Method Carton
Connector System Cable-to-Board
Connector & Contact Terminates To Printed Circuit Board
Sealable No
RF Interface SMB
RF Connector Style Jack
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -85 – 329°F, -65 – 165°C


Alternative Descriptions

Jack,pcb,mini-Smb Rtang 75 Ohm Rohs Compliant: Yes |Amp Te Connectivity 415490-1 | Newark Electronics
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD
Conn SMB RCP 75Ohm Solder RA Thru-Hole Gold | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 415490-1?

Additional datasheets, footprints and schematics for 415490-1 are listed on our Part Details page. You can also find images and similar parts to 415490-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 415490-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 415490-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 415490-1 fall under?

The 415490-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 415490-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 415490-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 415490-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 415490-1 have stock available?

Authorised distributors including Farnell, Newark Electronics, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 415490-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 415490-1 often in real-time on the comparison pages.

What if I can't find stock of 415490-1?

You can fill out our help required form which you can use to request a quote for 415490-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay