Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
TE Store
from US$0.12
|
94,201
in stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
23,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
10,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
3,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Flag |
Barrel Type | Open |
Contact Base Material | Steel |
Terminal Type | Receptacle |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .67in, 17.02mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Receptacle Terminal Stock Thickness | .43mm, .017in |
Wire Size | 18 – 12AWG, .82 – 3.31mm² |
UL Rating | Recognized |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Insulated | No |
Sealable | No |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
250 FASTON FLAG REC 18-12 AWG NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 12 AWG Wire Size: .82 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 12 AWG .82 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 41531-1 | Internal Number: 41531-1 | TE Connectivity | TE Store |
250 FLG FAST REC 18-12 NPCRS | Heilind Electronics |
250 Flg Fast Rec 18-12 Npcrs Rohs Compliant: Yes |Amp Te Connectivity 41531-1 | Newark Electronics |
Quick Disconnect Terminal 12-18AWG RCP 17.01mm Nickel Strip | Avnet America |
FASTON 250 FLAG REC 18-12 AWG NPCRST | Boersig |
Where can I find additional details, specifications and documents for a 41531-1?
Additional datasheets, footprints and schematics for 41531-1 are listed on our Part Details page. You can also find images and similar parts to 41531-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41531-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41531-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41531-1 fall under?
The 41531-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41531-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41531-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 41531-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41531-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 41531-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41531-1 often in real-time on the comparison pages.
What if I can't find stock of 41531-1?
You can fill out our help required form which you can use to request a quote for 41531-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.