Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
183,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
104,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
42,700
in stock
|
Buy Now | |
TE Store
from US$0.11
|
4,348
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$248.00
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Type | Receptacle |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .67in, 17.02mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Receptacle Terminal Stock Thickness | .43mm, .017in |
Wire Size | 18 – 12AWG, .82 – 3.31mm² |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FLG FAST REC 18-12 BR | Heilind Electronics |
12 - 18 AWG Non Insulated Crimp Quick Disconnect Terminal Socket | Future Electronics |
250 FASTON FLAG REC 18-12 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 12 AWG Wire Size: .82 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 12 AWG .82 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 41531 | Internal Number: 41531 | TE Connectivity | TE Store |
250 Flg Fast Rec 18-12 Br Rohs Compliant: Yes |Amp Te Connectivity 41531 | Newark Electronics |
Quick Disconnect Terminal 12-18AWG RCP 17.01mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 41531?
Additional datasheets, footprints and schematics for 41531 are listed on our Part Details page. You can also find images and similar parts to 41531 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41531 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41531 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41531 fall under?
The 41531 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41531 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41531 you can contact the distributor directly for product support, shipping queries etc.
Is the 41531 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41531 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, TE Store and Newark Electronics have stock available or on a lead time for 41531.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41531 often in real-time on the comparison pages.
What if I can't find stock of 41531?
You can fill out our help required form which you can use to request a quote for 41531 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.