Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DUL-4091AX,
1-1198120-7 |
No distributors results available
Color | Gray |
---|---|
Weight | 74.9lb, 33.9297kg |
Shed Inside Diameter | 7.72in, 196.088mm |
Creepage Distance | 1829mm, 72in/Kv |
Bolt Size Hole | 13UNC |
Bolt Size | 3in |
Height | 762mm, 30in |
Impulse Voltage 1.2/50µs (Positive) | 390kV |
Voltage Class | 69kV |
RIV (Max) (1000kV) | 200mV |
BIL Rating | 350kV |
Cantilever Strength | 1500lb, 6.7kN |
Application Type | Substation |
Product Availability | Worldwide |
Product Type | Station Post Insulator |
Technology | Porcelain |
Power Frequency Withstand (Wet) | 145kV |
Where can I find additional details, specifications and documents for a 415286-000?
Additional datasheets, footprints and schematics for 415286-000 are listed on our Part Details page. You can also find images and similar parts to 415286-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 415286-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 415286-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 415286-000 fall under?
The 415286-000 is listed under Power Systems > Insulation & Protection > Station Post Insulators.
Can I view similar or alternative parts?
You can view similar parts to 415286-000 when available in the Station Post Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 415286-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 415286-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 415286-000 have stock available?
There is no stock from authorised distributors for 415286-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 415286-000 often in real-time on the comparison pages.
What if I can't find stock of 415286-000?
You can fill out our help required form which you can use to request a quote for 415286-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.