Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Finish | Plated |
Body Plating Material | Silver |
Body Material | Brass |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Dual |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .827in, 21mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 11GHz |
Grade | Commercial |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
RF Connector Style | Plug |
Sealable | Yes |
RF Interface | N Type |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | Raychem 5012H3012 |
N Seies Plug |Amp Te Connectivity 415264-1 | Newark Electronics |
Conn Type N PL Crimp ST Gold Over Copper | Avnet America |
RF Connectors / Coaxial Connectors ST PLG STD CBL CRMP | Sager |
Where can I find additional details, specifications and documents for a 415264-1?
Additional datasheets, footprints and schematics for 415264-1 are listed on our Part Details page. You can also find images and similar parts to 415264-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 415264-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 415264-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 415264-1 fall under?
The 415264-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 415264-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 415264-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 415264-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 415264-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 415264-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 415264-1 often in real-time on the comparison pages.
What if I can't find stock of 415264-1?
You can fill out our help required form which you can use to request a quote for 415264-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.