Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42938-4609 |
Body Material | Brass |
---|---|
Body Plating Material | Nickel |
Number of Positions | 1 |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Tin |
RF Connector Mated Outer Diameter (Approximate) | .38in, 9.65mm |
Height Above PC Board | .551in, 13.99mm |
PCB Tail Length | .155in, 3.937mm |
Impedance | 75Ω |
RF Connector Coupling Mechanism | Screw |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Board Mount |
Detent | Without |
Operating Frequency | 1GHz |
Dielectric Material | Bottom-Acetal/Middle-Acetal/Front-Polypropylene |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | F Series |
Connector System | Cable-to-Board |
Sealable | No |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Jack,r/A,pcb,f-Series Rohs Compliant: No |Amp Te Connectivity 415024-1 | Newark Electronics |
Conn Type F RCP Solder RA Thru-Hole Tin | Avnet America |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 415024-1?
Additional datasheets, footprints and schematics for 415024-1 are listed on our Part Details page. You can also find images and similar parts to 415024-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 415024-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 415024-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 415024-1 fall under?
The 415024-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 415024-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 415024-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 415024-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 415024-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 415024-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 415024-1 often in real-time on the comparison pages.
What if I can't find stock of 415024-1?
You can fill out our help required form which you can use to request a quote for 415024-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.