Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.79
|
No stock
|
Buy Now | |
TE Store
from US$2.19
|
617
in stock
|
Buy Now | |
Rapid Electronics
from US$3.02
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$2.48
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
RS Americas
from US$2.04
|
-
|
Buy Now | |
Boersig
from US$1.79
|
-
|
Buy Now |
Body Plating Material | Nickel over Copper |
---|---|
Body Material | Phosphor Bronze |
Coupler Style | Quick Connect/Disconnect |
Packaging Method | Package |
RF Connector Hardware Type | Lockwasher |
LOCKWASHER Connector Hardware Accessory Type: Lockwasher Primary Product Material: Phosphor Bronze Hardware Accessory Function: Mounting Latching, Locking & Retention Lockwasher Phosphor Bronze Mounting | Connector Hardware | Part Number: 415001-2 | Internal Number: 415001-2 | TE Connectivity | TE Store |
Screws&Fasteners LOCKWASHER | Rapid Electronics |
Lockwasher Rohs Compliant: Yes |Amp Te Connectivity 415001-2 | Newark Electronics |
Connector Accessories SMB Lock Washer Nickel Over Copper Finish | Avnet America |
LOCKWASHER, RF Connector Hardware | TE Connectivity 415001-2 | RS Americas |
Where can I find additional details, specifications and documents for a 415001-2?
Additional datasheets, footprints and schematics for 415001-2 are listed on our Part Details page. You can also find images and similar parts to 415001-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 415001-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 415001-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 415001-2 fall under?
The 415001-2 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 415001-2 when available in the RF Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 415001-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 415001-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 415001-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 415001-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 415001-2 often in real-time on the comparison pages.
What if I can't find stock of 415001-2?
You can fill out our help required form which you can use to request a quote for 415001-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.