Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | UMC Right Angle Plug |
---|---|
Connector Type B | MMCX Right Angle Plug |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 5.9" |
Cable Length - Metric | 150mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 415-0103-150?
Additional datasheets, footprints and schematics for 415-0103-150 are listed on our Part Details page. You can also find images and similar parts to 415-0103-150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 415-0103-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 415-0103-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 415-0103-150 fall under?
The 415-0103-150 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > RF Coaxial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 415-0103-150 when available in the RF Coaxial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 415-0103-150 you can contact the distributor directly for product support, shipping queries etc.
Is the 415-0103-150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 415-0103-150 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for 415-0103-150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 415-0103-150 often in real-time on the comparison pages.
What if I can't find stock of 415-0103-150?
You can fill out our help required form which you can use to request a quote for 415-0103-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.