415-0086-100 Cable Assemblies by AIM Cambridge

RF CABLE ASSEMBLY, UMC-UMC PLUG, 3.9"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for Farnell
Farnell
from US$2.70
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.86
4
in stock
Buy Now
Logo for element14
element14
from US$2.30
4
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.65
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.82
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.71
-
Buy Now

Specifications

Connector Type A UMC Right Angle Plug
Connector Type B UMC Right Angle Plug
Coaxial Cable Type 1.13mm
Impedance 50ohm
Cable Length - Imperial 3.9"
Cable Length - Metric 100mm
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 415-0086-100?

Additional datasheets, footprints and schematics for 415-0086-100 are listed on our Part Details page. You can also find images and similar parts to 415-0086-100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 415-0086-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 415-0086-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 415-0086-100 fall under?

The 415-0086-100 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > RF Coaxial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 415-0086-100 when available in the RF Coaxial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 415-0086-100 you can contact the distributor directly for product support, shipping queries etc.

Is the 415-0086-100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 415-0086-100 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 415-0086-100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 415-0086-100 often in real-time on the comparison pages.

What if I can't find stock of 415-0086-100?

You can fill out our help required form which you can use to request a quote for 415-0086-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay