Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0471
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.0471
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.0497
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .18g |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .096in, 2.44mm |
Tongue Thickness | .51mm, .02in |
Overall Length | .34in, 8.64mm |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Barrel Inside Diameter | 1.52mm, .06in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Sealable | No |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | No |
Shape Description | Circular/Oval |
Stud Size | #2, M2 |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FAN HEATERS | Farnell |
Ring 18-14 .096 .020Tpbr |Te Connectivity 41499 | Newark Electronics |
Ring Tongue Terminal 14-18AWG Tin Strip | Avnet America |
RING 18-14 .096 .020TPBR | TE Connectivity 41499 | RS Americas |
Where can I find additional details, specifications and documents for a 41499?
Additional datasheets, footprints and schematics for 41499 are listed on our Part Details page. You can also find images and similar parts to 41499 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41499 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41499 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41499 fall under?
The 41499 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41499 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41499 you can contact the distributor directly for product support, shipping queries etc.
Is the 41499 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41499 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 41499.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41499 often in real-time on the comparison pages.
What if I can't find stock of 41499?
You can fill out our help required form which you can use to request a quote for 41499 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.