Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
72,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
48,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
40,000
in stock
|
Buy Now | |
TE Store
from US$0.16
|
27,370
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
16,800
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
8,200
in stock
|
Buy Now | |
RS Americas
from US$7.74
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Sager
from US$4.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .816g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Contact Base Material | Brass |
Underplating Material | None |
Wire Size | 6529 – 10382CMA, 3 – 6mm², 12 – 10AWG |
Barrel Inside Diameter | .12in, 3.04mm |
Overall Length | 17.53mm, .69in |
Stud Diameter | 5mm, .19in |
Tongue Thickness | .03in, .76mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Stud Size | #10 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Shape Description | Round Spade |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPADE 12-10 10 .030TPBR | Heilind Electronics |
Terminals SPADE 12-10 10 Reel of 8000 | Rapid Electronics |
41495 Rohs Compliant: Yes |Amp Te Connectivity 41495 | Newark Electronics |
Spade Tongue Terminal 10-12AWG 17.48mm 7.92mm Tin Strip | Avnet America |
SPADE .190(4.82 MM)12-10 AWG TPBR Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 6529 – 10382 CMA Stud Size: #10 Spade Tongue Terminal 12 – 10 AWG 3 – 6 mm² 6529 – 10382 CMA | Spade Terminal | Part Number: 41495 | Internal Number: 41495 | TE Connectivity | TE Store |
TE Connectivity SPADE .190(4.82 MM)12-10 AWG TPBR | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mil-E-Qual CAP & CHAIN | Conxall 41495 | RS Americas |
Connector Accessories Cap with Chain for Mil E Qual Line Connector | Avnet Abacus |
Where can I find additional details, specifications and documents for a 41495?
Additional datasheets, footprints and schematics for 41495 are listed on our Part Details page. You can also find images and similar parts to 41495 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41495 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41495 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41495 fall under?
The 41495 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41495 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41495 you can contact the distributor directly for product support, shipping queries etc.
Is the 41495 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41495 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 41495.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41495 often in real-time on the comparison pages.
What if I can't find stock of 41495?
You can fill out our help required form which you can use to request a quote for 41495 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.