Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.24
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$16.24
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Material | Brass |
Cover Type | For Plug |
Grounding Pin | Without |
Coupling Nut Material | Brass |
Gasket Material | Silicone Rubber |
Packaging Method | Package |
RF Connector Type | TNC |
RF Connector Cap Type | Dust Cover |
Where can I find additional details, specifications and documents for a 414910-1?
Additional datasheets, footprints and schematics for 414910-1 are listed on our Part Details page. You can also find images and similar parts to 414910-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414910-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414910-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414910-1 fall under?
The 414910-1 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Caps.
Can I view similar or alternative parts?
You can view similar parts to 414910-1 when available in the RF Connector Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414910-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 414910-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414910-1 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 414910-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414910-1 often in real-time on the comparison pages.
What if I can't find stock of 414910-1?
You can fill out our help required form which you can use to request a quote for 414910-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.