Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
796
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
796
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | Yes |
Terminal Angle | 45° |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Mating Tab Thickness | .032in, .81mm |
Stud Diameter | 3.3mm, .13in |
Mating Tab Width | .25in, 6.35mm |
PCB Hole Diameter | .13in, 3.3mm |
Packaging Method | Loose Piece |
Packaging Quantity | 250 |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Terminals TAB STUD MOUNT | Rapid Electronics |
TE Connectivity - AMP FASTON .250 SERIES (6.3 MM) TAB TPBR | Distrelec |
Terminals Tab Stud Mount |Amp Te Connectivity 41484 | Newark Electronics |
Multiple Quick Disconnect Terminal M/M 36.57mm Tin Loose Piece | Avnet America |
FASTON .250 series (6.3mm) Tab TPBR | TE Connectivity 41484 | RS Americas |
FASTON .250 SERIES (6.3 MM) TAB TPBR | Boersig |
Where can I find additional details, specifications and documents for a 41484?
Additional datasheets, footprints and schematics for 41484 are listed on our Part Details page. You can also find images and similar parts to 41484 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41484 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41484 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41484 fall under?
The 41484 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 41484 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41484 you can contact the distributor directly for product support, shipping queries etc.
Is the 41484 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41484 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 41484.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41484 often in real-time on the comparison pages.
What if I can't find stock of 41484?
You can fill out our help required form which you can use to request a quote for 41484 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.