Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
5,425
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
9,328
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
8,609
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
8,609
in stock
|
Buy Now | |
TE Store
from US$0.59
|
4,929
in stock
|
Buy Now | |
Boersig
from US$0.50
|
2,756
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
2,168
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
1,426
in stock
|
Buy Now | |
element14
from US$0.61
|
1,426
in stock
|
Buy Now | |
Farnell
from US$0.61
|
1,426
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
859
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
211
in stock
|
Buy Now | |
RS Americas
from US$0.78
|
85
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 40µin |
---|---|
Plating Material | Tin |
Terminal Angle | 90° |
Stud Hole | Yes |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Underplating Material | Brass |
Terminal Orientation | Straight |
Stud Diameter | .13in, 3.3mm |
PCB Hole Diameter | .13in, 3.3mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
.250 FAST TAB TPBR | Heilind Electronics |
TE 41482 250 Fastin-Faston Stud Mount Male Tab Tin 6P | Rapid Electronics |
TE Connectivity 250 FASTON TAB TPBR Terminals .250 FAST | Distrelec |
Tab terminal, stud mount,FASTON 250, 90° | RS |
250 FASTON TAB TPBR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 41482 | Internal Number: 41482 | .25" | TE Connectivity | TE Store |
FASTON .250 SERIES (6.3 MM) TAB TPBR | Boersig |
Terminal, Pcb, 3.3Mm | Newark Electronics |
TERMINAL, PCB, 3.3MM | element14 |
Terminal: flat | Transfer Multisort Elektronik |
Faston, .250 Series, 6.3 mm, Tab TPBR | TE Connectivity 41482 | RS Americas |
Quick Disconnect Terminal M/M 27.05mm 8.89mm Tin Loose Piece | Avnet America |
.250 FAST TAB TPBR | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 41482?
Additional datasheets, footprints and schematics for 41482 are listed on our Part Details page. You can also find images and similar parts to 41482 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41482 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41482 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41482 fall under?
The 41482 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 41482 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41482 you can contact the distributor directly for product support, shipping queries etc.
Is the 41482 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41482 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Distrelec, RS and TE Store have stock available or on a lead time for 41482.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41482 often in real-time on the comparison pages.
What if I can't find stock of 41482?
You can fill out our help required form which you can use to request a quote for 41482 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.