Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
100
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
612
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
444
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
154
in stock
|
Buy Now | |
element14
from US$0.19
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
13
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 40µin |
---|---|
Plating Material | Tin |
Terminal Angle | 90° |
Stud Hole | Yes |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Underplating Material | Brass |
Terminal Orientation | Straight |
Stud Diameter | .13in, 3.3mm |
PCB Hole Diameter | .13in, 3.3mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
FASTON .250 SERIES (6.3 MM) TAB TPBR | TE Connectivity 41481 | RS Americas |
Terminal: flat | Transfer Multisort Elektronik |
.250 FAST TAB TPBR | Heilind Electronics |
PCB TERMINAL, 6.35MM X 0.81MM, 3.3MM | element14 |
Pcb Terminal, 6.35Mm X 0.81Mm, Brass | Newark Electronics |
Quick Disconnect Terminal M/M 17.53mm 8.89mm Tin Loose Piece | Avnet America |
FASTON .250 SERIES (6.3 MM) TAB TPBR | Boersig |
FASTON .250 SERIES (6.3 MM) TA | TTI Europe |
.250 FAST TAB TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 41481?
Additional datasheets, footprints and schematics for 41481 are listed on our Part Details page. You can also find images and similar parts to 41481 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41481 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41481 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41481 fall under?
The 41481 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 41481 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41481 you can contact the distributor directly for product support, shipping queries etc.
Is the 41481 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41481 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 41481.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41481 often in real-time on the comparison pages.
What if I can't find stock of 41481?
You can fill out our help required form which you can use to request a quote for 41481 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.