Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
TE Store
from US$0.15
|
88,723
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Rapid Electronics
from US$26.08
|
-
|
Buy Now | |
RS Americas
from US$94.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .44g |
Terminal Angle | Straight |
Underplating Material | None |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Overall Length | .56in, 14.22mm |
Barrel Inside Diameter | 1.82mm, .072in |
Stud Diameter | .171in, 4.34mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Shape Description | Square Spade |
Stud Size | M4, #8 |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Open Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPADE TERMINAL 18-14 AWG TPBR Spade Terminal Type: Spade Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #8 M4 Spade Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Spade Terminal | Part Number: 41473 | Internal Number: 41473 | TE Connectivity | TE Store |
Spade Terminal 18-14 Awg Tpbr |Amp Te Connectivity 41473 | Newark Electronics |
SPADE TERMINAL 18-14 AWG TPBR | Future Electronics |
Spade Tongue Terminal 14-18AWG 12.24mm 6.9mm Tin Strip | Avnet America |
SPADE 18-148 .025TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41473?
Additional datasheets, footprints and schematics for 41473 are listed on our Part Details page. You can also find images and similar parts to 41473 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41473 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41473 fall under?
The 41473 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41473 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41473 you can contact the distributor directly for product support, shipping queries etc.
Is the 41473 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41473 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 41473.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41473 often in real-time on the comparison pages.
What if I can't find stock of 41473?
You can fill out our help required form which you can use to request a quote for 41473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.