Options for Price Comparison
Distributor Statistics for 414691-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 414691-000
Details for 414691-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

414691-000 by TE Connectivity

TXR40AB00-2206BI

Part Information

414691-000 image
Not applicable for solder process capability
Status: Active
Aliases: 414691-000, 8-1193125-4
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

TE Adapter Code:
40
Adapter Entry Size:
6
Material:
Aluminum
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color:
Olive Drab
Cable Entry Diameter:
.01 – .38in, .2 – 9.5mm
Cable Diameter Range:
4.8 – 7.6mm, .188 – .3in
Connector Detail Specification Number:
D38999/26, D38999/20, D38999/40, D38999/47, D38999/42, D38999/24, D38999/46
Connector General Specification Number:
MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W
Style:
Tinel-Lock Adapter
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Adapter Angle:
00
Connector Shell Size:
23, H
Termination Device Included:
TR06BI
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-85 – 347°F, -65 – 175°C
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel-Lock Backshell with Ring Size 23 ST Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe