Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Hook Tongue |
Underplating Material | None |
Contact Base Material | Brass |
Stud Diameter | .19in, 4.82mm |
Overall Length | 14.22mm, .56in |
Barrel Inside Diameter | 1.65mm, .065in |
Tongue Thickness | .51mm, .02in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Stud Size | #10 |
Insulated | No |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | Hook |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Hook 18-14 10 .020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 41461 | Newark Electronics |
Ring Tongue Terminal 14-18AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 41461?
Additional datasheets, footprints and schematics for 41461 are listed on our Part Details page. You can also find images and similar parts to 41461 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41461 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41461 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41461 fall under?
The 41461 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41461 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41461 you can contact the distributor directly for product support, shipping queries etc.
Is the 41461 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41461 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 41461.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41461 often in real-time on the comparison pages.
What if I can't find stock of 41461?
You can fill out our help required form which you can use to request a quote for 41461 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.