Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Brass |
---|---|
Plating Material | Unplated |
Weight per Piece | .035g |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | 800 – 2600CMA |
Material Thickness | .41mm, .016in |
Overall Length | .067in, 1.7mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 50000 |
Wire/Cable Type | Solid, Stranded |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Serrated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
SPLICE 800-2600 CMA BR Splice Type: Pigtail Splice Thru Splice Sealable: No Wire Size: 800 – 2600 CMA Contact Base Material: Brass Terminal Material Thickness: .016 in Pigtail Splice 800 – 2600 CMA | Electrical Wire Splice | Part Number: 41459 | Internal Number: 41459 | Brass | TE Connectivity | TE Store |
Splice 800-2600 016Br Rohs Compliant: Yes |Amp Te Connectivity 41459 | Newark Electronics |
SPLICE 800-2600 CMA BR | Farnell |
SPLICE 800-2600 016BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41459?
Additional datasheets, footprints and schematics for 41459 are listed on our Part Details page. You can also find images and similar parts to 41459 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41459 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41459 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41459 fall under?
The 41459 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 41459 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41459 you can contact the distributor directly for product support, shipping queries etc.
Is the 41459 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41459 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, Farnell and Power and Signal Group have stock available or on a lead time for 41459.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41459 often in real-time on the comparison pages.
What if I can't find stock of 41459?
You can fill out our help required form which you can use to request a quote for 41459 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.