Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
12,200
in stock
|
Buy Now | |
Powell Electronics
from US$0.13
|
582,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
138,375
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
35,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
35,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
35,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
9,397
in stock
|
Buy Now | |
element14
from US$0.14
|
4,840
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
50
in stock
|
Buy Now | |
Avnet Abacus
-
|
425,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .777in, 19.56mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Wire Size | 14 – 10AWG, 2.08 – 5.26mm² |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON REC 14-10 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 10 AWG Wire Size: 2.08 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 14 – 10 AWG 2.08 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 41450-1 | Internal Number: 41450-1 | TE Connectivity | TE Store |
Terminals RECP-250 SERIES Cut Strip of 100 | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 5.26mm2 | Distrelec |
FEMALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
RECEPTACLE TERMINAL,FASTON 250,AWG 14-10 | RS |
Recp-250 Series Faston Rohs Compliant: Yes |Amp Te Connectivity 41450-1 | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 14-10AWG | element14 |
Receptacle terminal, FASTON 250,AWG 14-10 | TE Connectivity 41450-1 | RS Americas |
Quick Disconnect Terminal 10-14AWG F 19.56mm 7.49mm Tin Strip | Avnet Abacus |
FASTON Series AWG 14-10 Non-Insulated Cable Mount Tin Plated Receptacle Assembly | Future Electronics |
REC CRIMP TERMINAL AWG14-10 | TTI Europe |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Conductor Area CSA | 5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 41450-1?
Additional datasheets, footprints and schematics for 41450-1 are listed on our Part Details page. You can also find images and similar parts to 41450-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41450-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41450-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41450-1 fall under?
The 41450-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41450-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41450-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 41450-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41450-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 41450-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41450-1 often in real-time on the comparison pages.
What if I can't find stock of 41450-1?
You can fill out our help required form which you can use to request a quote for 41450-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.