Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 401808662 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
450
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
519,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
216,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
216,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
216,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
216,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
180,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
171,000
in stock
|
Buy Now | |
Sager
from US$0.08
|
144,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
103,950
in stock
|
Buy Now | |
TE Store
from US$0.11
|
47,469
in stock
|
Buy Now | |
element14
from US$0.20
|
32,456
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
22,973
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.49
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Wire Size | 14 – 10AWG, 2.08 – 5.26mm² |
Overall Length | 19.56mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 9000 |
Insertion Force | Low |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.250 FAST REC IS 14-10 TPBR | Heilind Electronics |
|Amp Te Connectivity 41450 | Newark Electronics |
Terminals .250 FASTON RECPT Reel of 9000 | Rapid Electronics |
TE Connectivity 250 FASTON REC 14-10 AWG TPBR Other Tool | Distrelec |
CYANOACRYLATE, BOTTLE/TRANSPARENT/1FL.OZ | Farnell |
FASTON Series 14-10 AWG Straight Quick Connect Receptacle Crimp Terminal | Future Electronics |
250 FASTON REC 14-10 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 10 AWG Wire Size: 2.08 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 14 – 10 AWG 2.08 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 41450 | Internal Number: 41450 | Alias Number: 401808662 | TE Connectivity | TE Store |
TERMINAL, FEMALE DISCONNECT, 0.25IN, CRIMP | element14 |
Terminal Receptacle, Quick Disconnect, Female, Crimp, Tin, Faston 250 Series | TE Connectivity 41450 | RS Americas |
Receptacle terminal,FASTON 250,AWG 14-10 | RS |
Quick Disconnect Terminal 10-14AWG RCP 19.56mm 7.49mm Tin Strip on Reel | Avnet America |
250 FAST REC IS 14-10 TPBR | TTI Europe |
.250 FAST REC IS 14-10TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Conductor Area CSA | 5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Viscosity | Low Viscosity |
---|---|
Volume | 1fl.oz (US) |
Adhesive Type | Cyanoacrylate |
Cure | Humidity |
Adhesive Colour | Transparent |
Dispensing Method | Bottle |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 41450?
Additional datasheets, footprints and schematics for 41450 are listed on our Part Details page. You can also find images and similar parts to 41450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41450 fall under?
The 41450 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41450 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41450 you can contact the distributor directly for product support, shipping queries etc.
Is the 41450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41450 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 41450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41450 often in real-time on the comparison pages.
What if I can't find stock of 41450?
You can fill out our help required form which you can use to request a quote for 41450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.