Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Plating Material | Nickel |
---|---|
Body Insulation | Without |
Body Shape | Square |
Body Material | Zinc |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 1270µin |
Height Above PC Board | .625in, 15.88mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
PCB Tail Length | 5.72mm, .225in |
Voltage Rating | 1500VDC |
Impedance | 75Ω |
Capacitance | 10800pF |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
PCB Mount Retention | With |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Operating Frequency | 2GHz |
Comment | Ground Clip Spring Tabs Are Modified |
Dielectric Material | PTFE |
Grade | Commercial |
Packaging Method | Tube |
実装方法 | Tube |
RF Interface | BNC |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Where can I find additional details, specifications and documents for a 414493-4?
Additional datasheets, footprints and schematics for 414493-4 are listed on our Part Details page. You can also find images and similar parts to 414493-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414493-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414493-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414493-4 fall under?
The 414493-4 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 414493-4 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414493-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 414493-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414493-4 have stock available?
There is no stock from authorised distributors for 414493-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414493-4 often in real-time on the comparison pages.
What if I can't find stock of 414493-4?
You can fill out our help required form which you can use to request a quote for 414493-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.