Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
162,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
54,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
27,285
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
18,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
4,885
in stock
|
Buy Now | |
Rapid Electronics
from US$13.10
|
285
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$809.00
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Overall Length | 19.56mm, .77in |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Wire Size | 14 – 10AWG, 2.08 – 5.26mm² |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insertion Force | Normal |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.250 FAST REC IS 14-10 BR | Heilind Electronics |
250 FASTON REC 14-10 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 10 AWG Wire Size: 2.08 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 14 – 10 AWG 2.08 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 41449 | Internal Number: 41449 | TE Connectivity | TE Store |
TE Connectivity Terminals .250 FAST REC IS 14- Reel of 9 | Distrelec |
.250 Fast Rec Is 14-10 Br Rohs Compliant: Yes |Amp Te Connectivity 41449 | Newark Electronics |
FASTON 14-10 AWG Straight Non-Insulated Receptacle | Future Electronics |
Quick Disconnect Terminal 10-14AWG RCP 19.56mm 7.49mm Strip on Reel | Avnet America |
250 FASTON REC 14-10 AWG BR | Boersig |
Where can I find additional details, specifications and documents for a 41449?
Additional datasheets, footprints and schematics for 41449 are listed on our Part Details page. You can also find images and similar parts to 41449 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41449 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41449 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41449 fall under?
The 41449 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41449 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41449 you can contact the distributor directly for product support, shipping queries etc.
Is the 41449 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41449 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, TE Store, Heilind Electronics Asia and Distrelec have stock available or on a lead time for 41449.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41449 often in real-time on the comparison pages.
What if I can't find stock of 41449?
You can fill out our help required form which you can use to request a quote for 41449 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.