Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Wire Size | .82 – 1.31mm², 18 – 16AWG |
Overall Length | 20.44mm, .805in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .12 – .145in, 3.05 – 3.68mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Quick Disconnect Terminal 16-18AWG F 20.45mm 5.34mm Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mc 5P Sub-Assy. For 41341-001 |Molex 41445 | Newark Electronics |
Where can I find additional details, specifications and documents for a 41445?
Additional datasheets, footprints and schematics for 41445 are listed on our Part Details page. You can also find images and similar parts to 41445 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41445 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41445 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41445 fall under?
The 41445 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41445 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41445 you can contact the distributor directly for product support, shipping queries etc.
Is the 41445 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41445 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 41445.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41445 often in real-time on the comparison pages.
What if I can't find stock of 41445?
You can fill out our help required form which you can use to request a quote for 41445 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.