414371-064 Part Information

Details for 414371-064 by TE Connectivity

Power Systems>Power Cable Accessories>Separable Connectors>Dead Break Connections

Part Downloads

Part Specifications

Conductor Material Aluminum/Copper
Number of Cores 1
Insulation Diameter 32.5 – 42mm
Cross-Section Range 300mm²
Voltage Class ≤ 24kV
Design Specification HD629.1-S2
UL Rating No
Free of Lead, Cadmium, Heavy Metals Yes
Emission Free Yes
Marine-Offshore-Shipbuilding Certified Yes
Non-Toxic & Non-Corrosive Emission Yes
Application Type T-Adapter
Halogen Free Yes
Installation Instruction Russian
Product Availability AMERICAS, ASIA, EMEA, China, ANZPAC
Bushing Type 630A
Screened No
Technology Cold Applied
Product Family RICS
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: RICS-5149
Product Code: C802
Global Product Line: 758
GPL Description: ENERGY

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 414371-064?

Additional datasheets, footprints and schematics for 414371-064 are listed in our Part Details tab. You can also find the 414371-064 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 414371-064 in the Pricing & Inventory tab next to part details. You can view 414371-064 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 414371-064 fall under?

The 414371-064 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to 414371-064 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 414371-064 you can contact the distributor directly for product support, shipping queries etc.

Is the 414371-064 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 414371-064 have stock available?

There is no stock from authorised distributors for 414371-064.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 414371-064 often in real-time on the comparison pages.

What if I can't find stock of 414371-064?

You can fill out our help required form which you can use to request a quote for 414371-064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 414371-064

Loading...
Loading Results for 414371-064
We use cookies to improve your experience. See our privacy policy.
Okay