Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | Polyester, PBT |
---|---|
Body Shape | Circular |
Body Plating Material | Tin-Lead |
Body Insulation | Without |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 50µin |
PCB Tail Length | .109in, 2.79mm |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Height Above PC Board | .625in, 15.88mm |
Mounting Post Length | .11in, 2.79mm |
Impedance | 75Ω |
Housing Color | Black |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Detent | With |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | Polyester, PBT |
Additional Features | Self-Terminating Connector |
Packaging Method | Carton |
実装方法 | Carton |
RF Interface | BNC |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 414367-2?
Additional datasheets, footprints and schematics for 414367-2 are listed on our Part Details page. You can also find images and similar parts to 414367-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414367-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414367-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414367-2 fall under?
The 414367-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 414367-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414367-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 414367-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414367-2 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for 414367-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414367-2 often in real-time on the comparison pages.
What if I can't find stock of 414367-2?
You can fill out our help required form which you can use to request a quote for 414367-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.