Prices starting from US$0.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.08 |
7,900
|
Buy Now | |
Chip One Stop | US$0.09 |
16,000
|
Buy Now | |
Rapid Electronics | US$0.08 |
8,000
|
Buy Now | |
Farnell | US$0.05 |
8,000
|
Buy Now | |
Heilind Electronics | US$0.08 |
6,000
|
Buy Now | |
Heilind Electronics Asia | US$0.08 |
2,000
|
Buy Now | |
RS Americas | US$239.27 |
4
|
Buy Now | |
TE Store | US$0.09 |
3
|
Buy Now | |
Newark Electronics | US$0.08 |
-
|
Buy Now | |
Avnet America | US$0.07 |
-
|
Buy Now | |
element14 | US$0.08 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Overall Length | 19.69mm, .775in |
Accepts Wire Insulation Diameter Range | .12 – .17in, 3.1 – 4.3mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .79mm, .031in |
Mating Tab Width | .25in, 6.35mm |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FASTON 250(6.3MM) TAB 18-14 AWG TPBR | Rapid Electronics |
MALE DISCONNECT, 6.35MM, 18-14AWG | Farnell |
Tab crimp terminal,FASTON 250, AWG 18-14 | RS |
250 FAST TAB IS 18-14 032TPBR | Heilind Electronics |
FASTON 250(6.3MM) TAB 18-14 AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 41412 | Internal Number: 41412 | TE Connectivity | TE Store |
Terminal, Male Disconnect, 0.25In, Crimp | Newark Electronics |
Quick Disconnect Terminal 14-18AWG M 19.69mm Tin Strip on Reel | Avnet America |
MALE DISCONNECT, 6.35MM, UNINSULATED | element14 |
250 FAST TAB IS 18-14 032TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 41412?
Additional datasheets, footprints and schematics for 41412 are listed on our Part Details page. You can also find images and similar parts to 41412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41412 fall under?
The 41412 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41412 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41412 you can contact the distributor directly for product support, shipping queries etc.
Is the 41412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41412 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Farnell, RS and Heilind Electronics have stock available or on a lead time for 41412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41412 often in real-time on the comparison pages.
What if I can't find stock of 41412?
You can fill out our help required form which you can use to request a quote for 41412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.