Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E41068-000,
AMPS-0-0041411-0 |
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Barrel Type | Open |
Mating Tab Width | .25in, 6.35mm |
Overall Length | .775in, 19.69mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .79mm, .031in |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .17in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
250 FASTON,TAB,18-14 AWG,BR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Wire Size: 1624 – 4107 CMA Mating Tab Width: 6.35 mm Tab 18 – 14 AWG .82 – 2.08 mm² 1624 – 4107 CMA | Quick Disconnect | Part Number: 41411 | Internal Number: 41411 | Alias Number: AMPS-0-0041411-0 | TE Connectivity | TE Store |
250 Fast Tab Is 18-14 032Br Rohs Compliant: Yes |Amp Te Connectivity 41411 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG M 19.69mm Silver Strip on Reel | Avnet America |
FASTON .250 (6.3 MM) TAB 18-14 AWG BR | Boersig |
250 FAST TAB IS 18-14 032BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41411?
Additional datasheets, footprints and schematics for 41411 are listed on our Part Details page. You can also find images and similar parts to 41411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41411 fall under?
The 41411 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41411 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41411 you can contact the distributor directly for product support, shipping queries etc.
Is the 41411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41411 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 41411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41411 often in real-time on the comparison pages.
What if I can't find stock of 41411?
You can fill out our help required form which you can use to request a quote for 41411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.