Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Body Material | Zinc |
Body Shape | Vertical-Unflanged Base |
Body Style | Straight |
Body Insulation | Without |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 50µin |
RF Connector Center Contact Material | Phosphor Bronze |
Impedance | 50Ω |
Panel Mount Feature Type | Bulkhead |
Panel Attachment Style | Front Mount, Rear Mount |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Dielectric Material | Polymethylpentene |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
RF Connector Type | BNC |
Sealable | No |
Grade | Commercial |
Isolated Ground | Yes |
Rf/Coaxial Adapter | Newark Electronics |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 414105-1?
Additional datasheets, footprints and schematics for 414105-1 are listed on our Part Details page. You can also find images and similar parts to 414105-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414105-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414105-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414105-1 fall under?
The 414105-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 414105-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414105-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 414105-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414105-1 have stock available?
Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for 414105-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414105-1 often in real-time on the comparison pages.
What if I can't find stock of 414105-1?
You can fill out our help required form which you can use to request a quote for 414105-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.