Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.69
|
4,842
in stock
|
Buy Now | |
Newark Electronics
from US$8.39
|
4,842
in stock
|
Buy Now | |
Rapid Electronics
from US$7.09
|
4,842
in stock
|
Buy Now | |
Chip One Stop
from US$5.79
|
4,842
in stock
|
Buy Now | |
Farnell
from US$14.01
|
3,880
in stock
|
Buy Now | |
Avnet America
from US$6.95
|
-
|
Buy Now | |
Boersig
from US$7.33
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Body Plating Material | Nickel |
Body Insulation | Without |
Body Finish | Passivated |
Body Shape | Circular |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Thickness | 1080µin |
PCB Tail Length | 5.33mm, .21in |
Height Above PC Board | .64in, 16.26mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 75Ω |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | With |
RF Contact Captivation Method | Mechanical |
Detent | With |
Connector Mounting Type | Board Mount |
Operating Frequency | 2GHz |
Grade | Commercial |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | BNC |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Connectors Press Fit Jk 75 Ohm 1000 |Amp Te Connectivity 414088-1 | Newark Electronics |
Connectors PRESS FIT JK 75 OHM 1000 | Rapid Electronics |
TE Connectivity RECEPTACLE PRESS FIT COML BNC RF Connect | Distrelec |
RF COAXIAL CONN, BNC JACK, 75 OHM, PCB | Farnell |
Conn BNC RCP 0Hz to 2GHz 75Ohm Press Fit ST Thru-Hole Gold | Avnet America |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 2GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 414088-1?
Additional datasheets, footprints and schematics for 414088-1 are listed on our Part Details page. You can also find images and similar parts to 414088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414088-1 fall under?
The 414088-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 414088-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 414088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414088-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 414088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414088-1 often in real-time on the comparison pages.
What if I can't find stock of 414088-1?
You can fill out our help required form which you can use to request a quote for 414088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.