Prices starting from US$0.0401
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0429 |
No stock
|
Buy Now | |
TE Store | US$0.08 |
29,170
|
Buy Now | |
Newark Electronics | US$0.08 |
14,600
|
Buy Now | |
Rapid Electronics | US$0.05 |
14,600
|
Buy Now | |
Chip One Stop | US$0.06 |
14,600
|
Buy Now | |
Distrelec | US$0.05 |
14,600
|
Buy Now | |
Avnet America | US$0.0418 |
-
|
Buy Now | |
Boersig | US$0.0401 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Inspection Slot | No |
Weight per Piece | .319g |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Stud Diameter | .099in, 2.51mm |
Overall Length | .46in, 11.68mm |
Wire Insulation Diameter (Min) | .075in |
Tongue Thickness | .76mm, .03in |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 1021 – 2582CMA |
Barrel Inside Diameter | .09in, .08in, 2.03mm, 2.28mm |
Wire Insulation Diameter | 1.9 – 2.79mm, .075 – .11in |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 30000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Shape Description | Circular/Oval |
Stud Size | M3 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TERMINAL 20-16 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.4 mm² Wire Size: 1021 – 2582 CMA Stud Size: M3 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1.4 mm² 1021 – 2582 CMA | Ring Terminal | Part Number: 41406 | Internal Number: 41406 | TE Connectivity | TE Store |
Terminals Ring 16-20 Awg #3 |Amp Te Connectivity 41406 | Newark Electronics |
Terminals RING 16-20 AWG #3 | Rapid Electronics |
TE Connectivity RING TERMINAL 20-16 AWG BR Terminals RIN | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 16-20AWG Strip | Avnet America |
RING TERMINAL 20-16 AWG BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41406?
Additional datasheets, footprints and schematics for 41406 are listed on our Part Details page. You can also find images and similar parts to 41406 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41406 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41406 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41406 fall under?
The 41406 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41406 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41406 you can contact the distributor directly for product support, shipping queries etc.
Is the 41406 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41406 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 41406.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41406 often in real-time on the comparison pages.
What if I can't find stock of 41406?
You can fill out our help required form which you can use to request a quote for 41406 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.