Status: | Unknown |
---|---|
Series: | 400 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.26
|
1,811
in stock
|
Buy Now | |
element14
from US$15.51
|
1,685
in stock
|
Buy Now | |
Farnell
from US$18.02
|
1,685
in stock
|
Buy Now | |
RS Americas
from US$15.22
|
1,578
in stock
|
Buy Now | |
Distrelec
from US$15.98
|
172
in stock
|
Buy Now | |
Sager
from US$10.90
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$19.80
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$28.41
|
3
in stock
|
Buy Now | |
Avnet America
from US$10.88
|
-
|
Buy Now | |
Carlton-Bates
from US$0.19
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 20mm |
Noise Rating | 18dBA |
Flow Rate - Imperial | 5.89cu.ft/min |
Flow Rate - Metric | 10m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 400 Series |
Power Rating | 1W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Frame Dimensions | 40mm x 40mm x 20mm |
Power Consumption | 1W |
Sleeve bearing axial fan,10cu.m/h 24Vdc | RS |
FAN, 40X40X20MM, 24VDC, 10M3/H, 18DBA | element14 |
DC Fan, 24V, 40x40x20mm, 5.9CFM, 1W, 18dBA, 6000RPM, Wire Leads | ebm-papst 414 | RS Americas |
ebmpapst Axial Fan DC 40x40x20mm 24V 10m³/h IP20 | Distrelec |
DC Fans DC Tubeaxial Fan, 40x40x20mm, 24VDC, 5.9CFM, 1W, 18dBA, 6000RPM, Sintec Bearing | Sager |
Axial Fan, 40Mm, 24Vdc | Newark Electronics |
DC Fan Sintec-Sleeve Bearing 24V 1W 6000RPM 5.9CFM 18dB Flange Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 5.893mm |
Inner Diameter | 4.47mm |
Overall Length | 9.525mm |
Body Diameter | 0.232" |
Bore Size | 4.5mm |
Material | Aluminium |
RoHS Compliant | Yes |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CONNECTOR TYPE | PHONE |
---|---|
NO. OF CONTACTS | 3 |
GENDER | PLUG |
CONNECTOR COLOR | BLACK |
CONTACT TERMINATION | SCREW |
PIN SIZE | 1/4" |
CONNECTOR MOUNTING | CABLE |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 414?
Additional datasheets, footprints and schematics for 414 are listed on our Part Details page. You can also find images and similar parts to 414 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414 fall under?
The 414 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 414 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414 you can contact the distributor directly for product support, shipping queries etc.
Is the 414 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for 414.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414 often in real-time on the comparison pages.
What if I can't find stock of 414?
You can fill out our help required form which you can use to request a quote for 414 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.