Status: | Unknown |
---|---|
Series: | SX Series |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage DC Nom | 28VDC |
Product Range | SX Series |
Basic / Snap Action Switches SPDT 1A 125V 1.39N NO SEAL PIN PLUNGER | Sager |
Microswitch, Pin Plunger, Spdt, 1A | Newark Electronics |
Subminiature Basic Switch, SPDT, 1A, 28 Vdc, Pin Plunger, Solder Termination | Honeywell 413SX21-T | RS Americas |
MICROSWITCH, PIN PLUNGER, SPDT, 1A | element14 |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 413SX21-T?
Additional datasheets, footprints and schematics for 413SX21-T are listed on our Part Details page. You can also find images and similar parts to 413SX21-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 413SX21-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413SX21-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 413SX21-T fall under?
The 413SX21-T is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to 413SX21-T when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 413SX21-T you can contact the distributor directly for product support, shipping queries etc.
Is the 413SX21-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 413SX21-T have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 413SX21-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 413SX21-T often in real-time on the comparison pages.
What if I can't find stock of 413SX21-T?
You can fill out our help required form which you can use to request a quote for 413SX21-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.